Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117901-SPT0406A-101
Length: 9.5 mm
Inductance: 100 µH
Tolerance: 10 %
Test Frequency: 2.52 MHz
Military Standard: Not
Self Resonant Frequency: 4.8 MHz
DC Current: 275 mA
Resistance: 1.8 Ω
Categories: Custom Parts
DC Resistance (DCR): 1.8 Ω
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Max DC Current: 275 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 80 °C
Lead/Base Style: Axial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117901-SPT0406A-101K-PF |
| Product Name | Custom Parts - Custom Parts (S - T) - SPT0406A-101K-PF |