TDK U.S.A. Corporation 6.8UH 6.8A 0.0239OHM Inductor and Choke SPM7054VT-6R8M-D

Description
FIXED IND 6.8UH 6.8A 0.0239OHM Product overview: SPM7054VT-6R8M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.8A, 0.0239OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.8A, 0.0239OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-6R8M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 6.8A 0.0239OHM Product overview: SPM7054VT-6R8M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.8A, 0.0239OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.8A, 0.0239OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-6R8M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 6.8A 0.0239OHM Inductor and Choke - 71-SPM7054VT-6R8M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 6.8A 0.0239OHM Inductor and Choke
71-SPM7054VT-6R8M-D
6.8UH 6.8A 0.0239OHM Inductor and Choke 71-SPM7054VT-6R8M-D
FIXED IND 6.8UH 6.8A 0.0239OHM Product overview: SPM7054VT-6R8M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.8A, 0.0239OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.8A, 0.0239OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-6R8M-D can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 6.8A 0.0239OHM Product overview: SPM7054VT-6R8M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.8A, 0.0239OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.8A, 0.0239OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-6R8M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272499-SPM7054VT-6R8M-D
Inductors, Coils, Chokes - Fixed Inductors 1272499-SPM7054VT-6R8M-D
Win Source Part Number: 1272499-SPM7054VT-6R 8M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 23.9mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-180960-2,445-180 960-1,445-180960-6 Current - Saturation (Isat): 11A

Win Source Part Number: 1272499-SPM7054VT-6R8M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 23.9mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-180960-2,445-180960-1,445-180960-6
Current - Saturation (Isat): 11A

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-6R8M-DCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 6.8A 23.9mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 6.8A 23.9mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-6R8M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 6.8A 23.9mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 6.8A 23.9mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-6R8M-DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 6.8A 23.9mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 6.8A 23.9mOhm Nonstandard

Buy Now Datasheet
Pow Inductor, Aec-Q200, 6.8Uh, Shld/14.9A Rohs Compliant Tdk - 29AK8061 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 6.8Uh, Shld/14.9A Rohs Compliant Tdk
29AK8061
Pow Inductor, Aec-Q200, 6.8Uh, Shld/14.9A Rohs Compliant Tdk 29AK8061
POW INDUCTOR, AEC-Q200, 6.8UH, SHLD/14.9A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 6.8UH, SHLD/14.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM7054VT-6R8M-D 1272499-SPM7054VT-6R8M-D 445-SPM7054VT-6R8M-DCT-ND 29AK8061
Product Name 6.8UH 6.8A 0.0239OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Pow Inductor, Aec-Q200, 6.8Uh, Shld/14.9A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers