TDK U.S.A. Corporation Fixed Inductors SPM7054VT-680M-D

Description
68µH Shielded Wirewound Inductor 2.1A 222mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 2.1A 222mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM7054VT-680M-DTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 2.1A 222mOhm Nonstandard

68µH Shielded Wirewound Inductor 2.1A 222mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-680M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 2.1A 222mOhm Nonstandard

68µH Shielded Wirewound Inductor 2.1A 222mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-680M-DCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 2.1A 222mOhm Nonstandard

68µH Shielded Wirewound Inductor 2.1A 222mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272497-SPM7054VT-680M-D
Inductors, Coils, Chokes - Fixed Inductors 1272497-SPM7054VT-680M-D
Win Source Part Number: 1272497-SPM7054VT-68 0M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 222mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM7054VT-680M-D DKR,445-SPM7054VT-68 0M-DCT,445-SPM7054VT -680M-DTR Current - Saturation (Isat): 3.1A

Win Source Part Number: 1272497-SPM7054VT-680M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 222mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM7054VT-680M-DDKR,445-SPM7054VT-680M-DCT,445-SPM7054VT-680M-DTR
Current - Saturation (Isat): 3.1A

Buy Now Datasheet
SMD 68UH 2.1A 0.222OHM Inductor and Choke - 71-SPM7054VT-680M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 2.1A 0.222OHM Inductor and Choke
71-SPM7054VT-680M-D
SMD 68UH 2.1A 0.222OHM Inductor and Choke 71-SPM7054VT-680M-D
FIXED IND 68UH 2.1A 0.222OHM SMD Product overview: SPM7054VT-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.1A, 0.222OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.1A, 0.222OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-680M-D can be used for catalog matching and distributor lookup.

FIXED IND 68UH 2.1A 0.222OHM SMD Product overview: SPM7054VT-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.1A, 0.222OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.1A, 0.222OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-680M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 68Uh, Shld, 4.3A Rohs Compliant Tdk - 29AK8062 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 68Uh, Shld, 4.3A Rohs Compliant Tdk
29AK8062
Pow Inductor, Aec-Q200, 68Uh, Shld, 4.3A Rohs Compliant Tdk 29AK8062
POW INDUCTOR, AEC-Q200, 68UH, SHLD, 4.3A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 68UH, SHLD, 4.3A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SPM7054VT-680M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM7054VT-680M-D
Fixed Inductors SPM7054VT-680M-D
FIXED IND 68UH 2.1A 0.222OHM SMD

FIXED IND 68UH 2.1A 0.222OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM7054VT-680M-DTR-ND 1272497-SPM7054VT-680M-D 71-SPM7054VT-680M-D 29AK8062 SPM7054VT-680M-D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 2.1A 0.222OHM Inductor and Choke Pow Inductor, Aec-Q200, 68Uh, Shld, 4.3A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details