FIXED IND 47UH 2.5A 0.162OHM SMD Product overview: SPM7054VT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 0.162OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 0.162OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-470M-D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272510-SPM7054VT-47
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 162mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181900-6,445-181
Current - Saturation (Isat): 3.4A
47µH Shielded Wirewound Inductor 2.5A 162mOhm Nonstandard
47µH Shielded Wirewound Inductor 2.5A 162mOhm Nonstandard
47µH Shielded Wirewound Inductor 2.5A 162mOhm Nonstandard
FIXED IND 47UH 2.5A 0.162OHM SMD
POW INDUCTOR, AEC-Q200, 47UH, SHLD, 4.7A ROHS COMPLIANT: YES
2.5A 47uH ±20% 3.4A - Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-SPM7054VT-470M-D | 1272510-SPM7054VT-470M-D | 445-181900-1-ND | SPM7054VT-470M-D | 29AK8060 | SPM7054VT-470M-D |
| Product Name | SMD 47UH 2.5A 0.162OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Pow Inductor, Aec-Q200, 47Uh, Shld, 4.7A Rohs Compliant Tdk | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Metal | Drum Core, Wirewound | Metal Composite | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH |