FIXED IND 33UH 3.4A 0.0977OHM SM Product overview: SPM7054VT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 3.4A, 0.0977OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 3.4A, 0.0977OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-330M-D can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 3.4A 107.47mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 3.4A 107.47mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 3.4A 107.47mOhm Max Nonstandard
Win Source Part Number: 1272515-SPM7054VT-33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 107.47mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181516-2,445-181
Current - Saturation (Isat): 3.6A
POW INDUCTOR, AEC-Q200, 33UH, SHLD, 4.9A ROHS COMPLIANT: YES
FIXED IND 33UH 3.4A 0.0977OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM7054VT-330M-D | 445-181516-6-ND | 1272515-SPM7054VT-330M-D | 29AK8058 | SPM7054VT-330M-D |
| Product Name | 33UH 3.4A 0.0977OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Pow Inductor, Aec-Q200, 33Uh, Shld, 4.9A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal | Drum Core, Wirewound | Metal Composite | ||
| Inductance Range | 33 microH | 33 microH | 33 microH |