TDK U.S.A. Corporation SMD 1.5UH 13A 0.006OHM Inductor and Choke SPM7054VT-1R5M-D

Description
FIXED IND 1.5UH 13A 0.006OHM SMD Product overview: SPM7054VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 13A, 0.006OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 13A, 0.006OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-1R5M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 13A 0.006OHM SMD Product overview: SPM7054VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 13A, 0.006OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 13A, 0.006OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-1R5M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 13A 0.006OHM Inductor and Choke - 71-SPM7054VT-1R5M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 13A 0.006OHM Inductor and Choke
71-SPM7054VT-1R5M-D
SMD 1.5UH 13A 0.006OHM Inductor and Choke 71-SPM7054VT-1R5M-D
FIXED IND 1.5UH 13A 0.006OHM SMD Product overview: SPM7054VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 13A, 0.006OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 13A, 0.006OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-1R5M-D can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 13A 0.006OHM SMD Product overview: SPM7054VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 13A, 0.006OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 13A, 0.006OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-1R5M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SPM7054VT-1R5M-DTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 13A 6.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 13A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-1R5M-DCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 13A 6.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 13A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-1R5M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 13A 6.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 13A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272529-SPM7054VT-1R5M-D
Inductors, Coils, Chokes - Fixed Inductors 1272529-SPM7054VT-1R5M-D
Win Source Part Number: 1272529-SPM7054VT-1R 5M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 6.6mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181514-2,445-181 514-1,445-181514-6 Current - Saturation (Isat): 15.9A

Win Source Part Number: 1272529-SPM7054VT-1R5M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 6.6mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181514-2,445-181514-1,445-181514-6
Current - Saturation (Isat): 15.9A

Buy Now Datasheet
Pow Inductor, Aec-Q200, 1.5Uh, Shld/21.4A Rohs Compliant Tdk - 29AK8051 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 1.5Uh, Shld/21.4A Rohs Compliant Tdk
29AK8051
Pow Inductor, Aec-Q200, 1.5Uh, Shld/21.4A Rohs Compliant Tdk 29AK8051
POW INDUCTOR, AEC-Q200, 1.5UH, SHLD/21.4A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 1.5UH, SHLD/21.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM7054VT-1R5M-D 445-SPM7054VT-1R5M-DTR-ND 1272529-SPM7054VT-1R5M-D 29AK8051
Product Name SMD 1.5UH 13A 0.006OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Pow Inductor, Aec-Q200, 1.5Uh, Shld/21.4A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details