TDK U.S.A. Corporation Fixed Inductors SPM7054VT-150M-D

Description
15µH Shielded Wirewound Inductor 4.5A 54.8mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 4.5A 54.8mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM7054VT-150M-DCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 4.5A 54.8mOhm Nonstandard

15µH Shielded Wirewound Inductor 4.5A 54.8mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-150M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 4.5A 54.8mOhm Nonstandard

15µH Shielded Wirewound Inductor 4.5A 54.8mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VT-150M-DTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 4.5A 54.8mOhm Nonstandard

15µH Shielded Wirewound Inductor 4.5A 54.8mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272524-SPM7054VT-150M-D
Inductors, Coils, Chokes - Fixed Inductors 1272524-SPM7054VT-150M-D
Win Source Part Number: 1272524-SPM7054VT-15 0M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 54.8mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM7054VT-150M-D TR,445-SPM7054VT-150 M-DDKR,445-SPM7054VT -150M-DCT Current - Saturation (Isat): 6.7A

Win Source Part Number: 1272524-SPM7054VT-150M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 54.8mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM7054VT-150M-DTR,445-SPM7054VT-150M-DDKR,445-SPM7054VT-150M-DCT
Current - Saturation (Isat): 6.7A

Buy Now Datasheet
15UH 4.5A 0.0548OHM Inductor and Choke - 71-SPM7054VT-150M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 4.5A 0.0548OHM Inductor and Choke
71-SPM7054VT-150M-D
15UH 4.5A 0.0548OHM Inductor and Choke 71-SPM7054VT-150M-D
FIXED IND 15UH 4.5A 0.0548OHM SM Product overview: SPM7054VT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 4.5A, 0.0548OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 4.5A, 0.0548OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-150M-D can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.5A 0.0548OHM SM Product overview: SPM7054VT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 4.5A, 0.0548OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 4.5A, 0.0548OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-150M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM7054VT-150M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM7054VT-150M-D
Fixed Inductors SPM7054VT-150M-D
FIXED IND 15UH 4.5A 0.0548OHM SM

FIXED IND 15UH 4.5A 0.0548OHM SM

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 15Uh, Shld, 6.7A Rohs Compliant Tdk - 29AK8054 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 15Uh, Shld, 6.7A Rohs Compliant Tdk
29AK8054
Pow Inductor, Aec-Q200, 15Uh, Shld, 6.7A Rohs Compliant Tdk 29AK8054
POW INDUCTOR, AEC-Q200, 15UH, SHLD, 6.7A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 15UH, SHLD, 6.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM7054VT-150M-DCT-ND 1272524-SPM7054VT-150M-D 71-SPM7054VT-150M-D SPM7054VT-150M-D 29AK8054
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 15UH 4.5A 0.0548OHM Inductor and Choke Fixed Inductors Pow Inductor, Aec-Q200, 15Uh, Shld, 6.7A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details