TDK U.S.A. Corporation 100UH 1.8A 0.348OHM Inductor and Choke SPM7054VT-101M-D

Description
FIXED IND 100UH 1.8A 0.348OHM SM Product overview: SPM7054VT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.8A, 0.348OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.8A, 0.348OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-101M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1.8A 0.348OHM SM Product overview: SPM7054VT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.8A, 0.348OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.8A, 0.348OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-101M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 1.8A 0.348OHM Inductor and Choke - 71-SPM7054VT-101M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 1.8A 0.348OHM Inductor and Choke
71-SPM7054VT-101M-D
100UH 1.8A 0.348OHM Inductor and Choke 71-SPM7054VT-101M-D
FIXED IND 100UH 1.8A 0.348OHM SM Product overview: SPM7054VT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.8A, 0.348OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.8A, 0.348OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-101M-D can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.8A 0.348OHM SM Product overview: SPM7054VT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.8A, 0.348OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.8A, 0.348OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM7054VT-101M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272525-SPM7054VT-101M-D
Inductors, Coils, Chokes - Fixed Inductors 1272525-SPM7054VT-101M-D
Win Source Part Number: 1272525-SPM7054VT-10 1M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 348mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-180962-2,445-180 962-1,445-180962-6 Current - Saturation (Isat): 2.4A

Win Source Part Number: 1272525-SPM7054VT-101M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 348mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-180962-2,445-180962-1,445-180962-6
Current - Saturation (Isat): 2.4A

Buy Now Datasheet
Fixed Inductors - 445-180962-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180962-6-ND
Fixed Inductors 445-180962-6-ND
100µH Shielded Wirewound Inductor 1.8A 348mOhm Nonstandard

100µH Shielded Wirewound Inductor 1.8A 348mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180962-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180962-2-ND
Fixed Inductors 445-180962-2-ND
100µH Shielded Wirewound Inductor 1.8A 348mOhm Nonstandard

100µH Shielded Wirewound Inductor 1.8A 348mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180962-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180962-1-ND
Fixed Inductors 445-180962-1-ND
100µH Shielded Wirewound Inductor 1.8A 348mOhm Nonstandard

100µH Shielded Wirewound Inductor 1.8A 348mOhm Nonstandard

Buy Now Datasheet
Pow Inductor, Aec-Q200, 100Uh, Shld, 3.3A Rohs Compliant Tdk - 29AK8053 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 100Uh, Shld, 3.3A Rohs Compliant Tdk
29AK8053
Pow Inductor, Aec-Q200, 100Uh, Shld, 3.3A Rohs Compliant Tdk 29AK8053
POW INDUCTOR, AEC-Q200, 100UH, SHLD, 3.3A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 100UH, SHLD, 3.3A ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SPM7054VT-101M-D
Inductors/Coils/Transformers >> Power Inductors SPM7054VT-101M-D
1.8A 100uH ±20% 2.4A - Power Inductors ROHS

1.8A 100uH ±20% 2.4A - Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SPM7054VT-101M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM7054VT-101M-D
Fixed Inductors SPM7054VT-101M-D
FIXED IND 100UH 1.8A 0.348OHM SM

FIXED IND 100UH 1.8A 0.348OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-SPM7054VT-101M-D 1272525-SPM7054VT-101M-D 445-180962-6-ND 29AK8053 SPM7054VT-101M-D SPM7054VT-101M-D
Product Name 100UH 1.8A 0.348OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Pow Inductor, Aec-Q200, 100Uh, Shld, 3.3A Rohs Compliant Tdk Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal Composite
Inductance Range 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details