TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM7054VC-680M-D

Description
FIXED IND 68UH 2.1A 258 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 68UH 2.1A 258 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM7054VC-680M-DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 2.1A 258 MOHM SMD

FIXED IND 68UH 2.1A 258 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-680M-DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 2.1A 258 MOHM SMD

FIXED IND 68UH 2.1A 258 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-680M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 2.1A 258 MOHM SMD

FIXED IND 68UH 2.1A 258 MOHM SMD

Buy Now Datasheet
Power Inductor, 68Uh, Shielded, 3.1A Tdk - 62AK4222 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, Shielded, 3.1A Tdk
62AK4222
Power Inductor, 68Uh, Shielded, 3.1A Tdk 62AK4222
POWER INDUCTOR, 68UH, SHIELDED, 3.1A

POWER INDUCTOR, 68UH, SHIELDED, 3.1A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM7054VC-680M-DTR-ND 62AK4222
Product Name Fixed Inductors Power Inductor, 68Uh, Shielded, 3.1A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Metal Composite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N7 0402DC-9N7XJRW , 0402DC-9N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers