TDK U.S.A. Corporation Fixed Inductors SPM7054VC-470M-D

Description
47µH Shielded Wirewound Inductor 2.6A 186mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.6A 186mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM7054VC-470M-DTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 2.6A 186mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-470M-DCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 2.6A 186mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-470M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 2.6A 186mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 186mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 3.8A Tdk - 62AK4220 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 3.8A Tdk
62AK4220
Power Inductor, 47Uh, Shielded, 3.8A Tdk 62AK4220
POWER INDUCTOR, 47UH, SHIELDED, 3.8A

POWER INDUCTOR, 47UH, SHIELDED, 3.8A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM7054VC-470M-DTR-ND 62AK4220
Product Name Fixed Inductors Power Inductor, 47Uh, Shielded, 3.8A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details