TDK U.S.A. Corporation Fixed Inductors SPM7054VC-1R0M-D

Description
1µH Shielded Wirewound Inductor 16.2A 4.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 16.2A 4.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM7054VC-1R0M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 16.2A 4.9mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 16.2A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-1R0M-DCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 16.2A 4.9mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 16.2A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-1R0M-DTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 16.2A 4.9mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 16.2A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 19.9A Tdk - 62AK4217 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 19.9A Tdk
62AK4217
Power Inductor, 1Uh, Shielded, 19.9A Tdk 62AK4217
POWER INDUCTOR, 1UH, SHIELDED, 19.9A

POWER INDUCTOR, 1UH, SHIELDED, 19.9A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM7054VC-1R0M-DDKR-ND 62AK4217
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 19.9A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details