TDK Corporation Inductors, Coils, Chokes - Fixed Inductors SPM6550T-R68M

Description
Win Source Part Number: 1272641-SPM6550T-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 3.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174745-2,445-174 745-1,445-174745-6 Current - Saturation (Isat): 16.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1272641-SPM6550T-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 3.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174745-2,445-174 745-1,445-174745-6 Current - Saturation (Isat): 16.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272641-SPM6550T-R68M
Inductors, Coils, Chokes - Fixed Inductors 1272641-SPM6550T-R68M
Win Source Part Number: 1272641-SPM6550T-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 3.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174745-2,445-174 745-1,445-174745-6 Current - Saturation (Isat): 16.6A

Win Source Part Number: 1272641-SPM6550T-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 3.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174745-2,445-174745-1,445-174745-6
Current - Saturation (Isat): 16.6A

Buy Now
18.1A 3.6MOHM Inductor and Choke - 71-SPM6550T-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18.1A 3.6MOHM Inductor and Choke
71-SPM6550T-R68M
18.1A 3.6MOHM Inductor and Choke 71-SPM6550T-R68M
FIXED IND 680NH 18.1A 3.6MOHM SM Product overview: SPM6550T-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.1A, 3.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18.1A, 3.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550T-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 18.1A 3.6MOHM SM Product overview: SPM6550T-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.1A, 3.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18.1A, 3.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550T-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174745-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174745-6-ND
Fixed Inductors 445-174745-6-ND
680nH Shielded Wirewound Inductor 18.1A 3.6mOhm Max 2-SMD, J-Lead

680nH Shielded Wirewound Inductor 18.1A 3.6mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174745-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174745-2-ND
Fixed Inductors 445-174745-2-ND
680nH Shielded Wirewound Inductor 18.1A 3.6mOhm Max 2-SMD, J-Lead

680nH Shielded Wirewound Inductor 18.1A 3.6mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174745-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174745-1-ND
Fixed Inductors 445-174745-1-ND
680nH Shielded Wirewound Inductor 18.1A 3.6mOhm Max 2-SMD, J-Lead

680nH Shielded Wirewound Inductor 18.1A 3.6mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.68Uh, 18.1A, 20%, Shielded; Inductance Tdk - 08AC3252 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 18.1A, 20%, Shielded; Inductance Tdk
08AC3252
Inductor, 0.68Uh, 18.1A, 20%, Shielded; Inductance Tdk 08AC3252
INDUCTOR, 0.68UH, 18.1A, 20%, SHIELDED; Inductance:680nH; RMS Current (Irms):18.1A; Inductor Construction:Shielde d; Saturation Current (Isat):16.6A; Product Range:SPM Series; Power Inductor Case:7.1mm x 6.5mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.68UH, 18.1A, 20%, SHIELDED; Inductance:680nH; RMS Current (Irms):18.1A; Inductor Construction:Shielded; Saturation Current (Isat):16.6A; Product Range:SPM Series; Power Inductor Case:7.1mm x 6.5mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SPM6550T-R68M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6550T-R68M
Fixed Inductors SPM6550T-R68M
FIXED IND 680NH 18.1A 3.6MOHM SM

FIXED IND 680NH 18.1A 3.6MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272641-SPM6550T-R68M 71-SPM6550T-R68M 445-174745-6-ND 08AC3252 SPM6550T-R68M
Product Name Inductors, Coils, Chokes - Fixed Inductors 18.1A 3.6MOHM Inductor and Choke Fixed Inductors Inductor, 0.68Uh, 18.1A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers