TDK Corporation Inductors, Coils, Chokes - Fixed Inductors SPM6550T-R47M

Description
Win Source Part Number: 1017203-SPM6550T-R47 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 2.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174744-1,445-174 744-2,445-174744-6 Current - Saturation (Isat): 20.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1017203-SPM6550T-R47 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 2.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174744-1,445-174 744-2,445-174744-6 Current - Saturation (Isat): 20.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1017203-SPM6550T-R47M
Inductors, Coils, Chokes - Fixed Inductors 1017203-SPM6550T-R47M
Win Source Part Number: 1017203-SPM6550T-R47 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 2.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174744-1,445-174 744-2,445-174744-6 Current - Saturation (Isat): 20.5A

Win Source Part Number: 1017203-SPM6550T-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 2.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174744-1,445-174744-2,445-174744-6
Current - Saturation (Isat): 20.5A

Buy Now
Fixed Inductors - 445-174744-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174744-6-ND
Fixed Inductors 445-174744-6-ND
470nH Shielded Wirewound Inductor 20.1A 2.9mOhm Max 2-SMD, J-Lead

470nH Shielded Wirewound Inductor 20.1A 2.9mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174744-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174744-2-ND
Fixed Inductors 445-174744-2-ND
470nH Shielded Wirewound Inductor 20.1A 2.9mOhm Max 2-SMD, J-Lead

470nH Shielded Wirewound Inductor 20.1A 2.9mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174744-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174744-1-ND
Fixed Inductors 445-174744-1-ND
470nH Shielded Wirewound Inductor 20.1A 2.9mOhm Max 2-SMD, J-Lead

470nH Shielded Wirewound Inductor 20.1A 2.9mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
20.1A 2.9MOHM Inductor and Choke - 71-SPM6550T-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20.1A 2.9MOHM Inductor and Choke
71-SPM6550T-R47M
20.1A 2.9MOHM Inductor and Choke 71-SPM6550T-R47M
FIXED IND 470NH 20.1A 2.9MOHM SM Product overview: SPM6550T-R47M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20.1A, 2.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20.1A, 2.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550T-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 20.1A 2.9MOHM SM Product overview: SPM6550T-R47M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20.1A, 2.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20.1A, 2.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550T-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1017203-SPM6550T-R47M 445-174744-6-ND 71-SPM6550T-R47M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 20.1A 2.9MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data