Manufacturer: TDK Corporation
Win Source Part Number: 1327651-SPM6550T-3R3
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 17.49mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-180119-1,445-180
Current - Saturation (Isat): 4.8A
RoHS Status: ROHS3 Compliant
3.3µH Shielded Wirewound Inductor 10A 17.49mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 10A 17.49mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 10A 17.49mOhm Max Nonstandard
FIXED IND 3.3UH 10A 17.49MOHM SM Product overview: SPM6550T-3R3M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 10A, 17.49MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 10A, 17.49MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550T-3R3M-HZ can be used for catalog matching and distributor lookup.
FIXED IND 3.3UH 10A 17.49MOHM SM
INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 10A; Inductance:3.3µH; RMS Current (Irms):10A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327651-SPM6550T-3R3M-HZ | 445-180119-2-ND | 71-SPM6550T-3R3M-HZ | SPM6550T-3R3M-HZ | 28AH5236 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 3.3UH 10A 17.49MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 3.3Uh, Shielded, 10A; Inductance Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |