FIXED IND 15UH 3.6A 86.35MOHM SM Product overview: SPM6550T-150M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 3.6A, 86.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 3.6A, 86.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550T-150M-HZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1208171-SPM6550T-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-HZ
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 86.35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-180123-6,445-180
Current - Saturation (Isat): 2.8A
15µH Shielded Wirewound Inductor 3.6A 86.35mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3.6A 86.35mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3.6A 86.35mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 3.6A; Inductance:15µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM6550T-150M-HZ | 1208171-SPM6550T-150M-HZ | 445-180123-6-ND | 28AH5233 |
| Product Name | 15UH 3.6A 86.35MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 15Uh, Shielded, 3.6A; Inductance Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal | Drum Core, Wirewound | ||
| Inductance Range | 15 microH | 15 microH | 15 microH |