TDK U.S.A. Corporation Fixed Inductors SPM6550CT-R33L

Description
330nH Shielded Wirewound Inductor 17A 2.86mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 17A 2.86mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181491-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181491-1-ND
Fixed Inductors 445-181491-1-ND
330nH Shielded Wirewound Inductor 17A 2.86mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 17A 2.86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181491-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181491-6-ND
Fixed Inductors 445-181491-6-ND
330nH Shielded Wirewound Inductor 17A 2.86mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 17A 2.86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181491-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181491-2-ND
Fixed Inductors 445-181491-2-ND
330nH Shielded Wirewound Inductor 17A 2.86mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 17A 2.86mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272646-SPM6550CT-R33L
Inductors, Coils, Chokes - Fixed Inductors 1272646-SPM6550CT-R33L
Win Source Part Number: 1272646-SPM6550CT-R3 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 2.86mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-181491-6,445-181 491-2,445-181491-1 Current - Saturation (Isat): 25.2A

Win Source Part Number: 1272646-SPM6550CT-R33L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 2.86mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-181491-6,445-181491-2,445-181491-1
Current - Saturation (Isat): 25.2A

Buy Now Datasheet
SMD 17A 2.86MOHM Inductor and Choke - 71-SPM6550CT-R33L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17A 2.86MOHM Inductor and Choke
71-SPM6550CT-R33L
SMD 17A 2.86MOHM Inductor and Choke 71-SPM6550CT-R33L
FIXED IND 330NH 17A 2.86MOHM SMD Product overview: SPM6550CT-R33L from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A, 2.86MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, 2.86MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550CT-R33L can be used for catalog matching and distributor lookup.

FIXED IND 330NH 17A 2.86MOHM SMD Product overview: SPM6550CT-R33L from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A, 2.86MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, 2.86MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550CT-R33L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 330Nh, Shielded, 17A Rohs Compliant Tdk - 30AJ7611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 17A Rohs Compliant Tdk
30AJ7611
Inductor, 330Nh, Shielded, 17A Rohs Compliant Tdk 30AJ7611
INDUCTOR, 330NH, SHIELDED, 17A ROHS COMPLIANT: YES

INDUCTOR, 330NH, SHIELDED, 17A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181491-1-ND 1272646-SPM6550CT-R33L 71-SPM6550CT-R33L 30AJ7611
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 17A 2.86MOHM Inductor and Choke Inductor, 330Nh, Shielded, 17A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details