Win Source Part Number: 1272520-SPM6545VT-22
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 94.6mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.276" L x 0.256" W (7.00mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM6545VT-220M-D
Current - Saturation (Isat): 3.9A
22µH Shielded Wirewound Inductor 3.2A 94.6mOhm Nonstandard
22µH Shielded Wirewound Inductor 3.2A 94.6mOhm Nonstandard
22µH Shielded Wirewound Inductor 3.2A 94.6mOhm Nonstandard
FIXED IND 22UH 3.2A 0.0946OHM SM Product overview: SPM6545VT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 3.2A, 0.0946OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 3.2A, 0.0946OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-220M-D can be used for catalog matching and distributor lookup.
POW INDUCTOR, AEC-Q200, 22UH, SHLD, 5.2A ROHS COMPLIANT: YES
FIXED IND 22UH 3.2A 0.0946OHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272520-SPM6545VT-220M-D | 445-SPM6545VT-220M-DTR-ND | 71-SPM6545VT-220M-D | 29AK8042 | SPM6545VT-220M-D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 22UH 3.2A 0.0946OHM Inductor and Choke | Pow Inductor, Aec-Q200, 22Uh, Shld, 5.2A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |