TDK U.S.A. Corporation 1.5UH 11.6A 0.0074OHM Inductor and Choke SPM6545VT-1R5M-D

Description
FIXED IND 1.5UH 11.6A 0.0074OHM Product overview: SPM6545VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 11.6A, 0.0074OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 11.6A, 0.0074OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-1R5M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 11.6A 0.0074OHM Product overview: SPM6545VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 11.6A, 0.0074OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 11.6A, 0.0074OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-1R5M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 11.6A 0.0074OHM Inductor and Choke - 71-SPM6545VT-1R5M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 11.6A 0.0074OHM Inductor and Choke
71-SPM6545VT-1R5M-D
1.5UH 11.6A 0.0074OHM Inductor and Choke 71-SPM6545VT-1R5M-D
FIXED IND 1.5UH 11.6A 0.0074OHM Product overview: SPM6545VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 11.6A, 0.0074OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 11.6A, 0.0074OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-1R5M-D can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 11.6A 0.0074OHM Product overview: SPM6545VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 11.6A, 0.0074OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 11.6A, 0.0074OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6545VT-1R5M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SPM6545VT-1R5M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 11.6A 8.14mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 11.6A 8.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-1R5M-DCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 11.6A 8.14mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 11.6A 8.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-1R5M-DTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 11.6A 8.14mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 11.6A 8.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM6545VT-1R5M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6545VT-1R5M-D
Fixed Inductors SPM6545VT-1R5M-D
FIXED IND 1.5UH 11.6A 0.0074OHM

FIXED IND 1.5UH 11.6A 0.0074OHM

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 1.5Uh, Shld/19.7A Rohs Compliant Tdk - 29AK8038 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 1.5Uh, Shld/19.7A Rohs Compliant Tdk
29AK8038
Pow Inductor, Aec-Q200, 1.5Uh, Shld/19.7A Rohs Compliant Tdk 29AK8038
POW INDUCTOR, AEC-Q200, 1.5UH, SHLD/19.7A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 1.5UH, SHLD/19.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM6545VT-1R5M-D 445-SPM6545VT-1R5M-DDKR-ND SPM6545VT-1R5M-D 29AK8038
Product Name 1.5UH 11.6A 0.0074OHM Inductor and Choke Fixed Inductors Fixed Inductors Pow Inductor, Aec-Q200, 1.5Uh, Shld/19.7A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal Composite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers