TDK U.S.A. Corporation Fixed Inductors SPM6545VT-150M-D

Description
15µH Shielded Wirewound Inductor 3.7A 72mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.7A 72mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM6545VT-150M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 3.7A 72mOhm Nonstandard

15µH Shielded Wirewound Inductor 3.7A 72mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-150M-DTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 3.7A 72mOhm Nonstandard

15µH Shielded Wirewound Inductor 3.7A 72mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM6545VT-150M-DCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 3.7A 72mOhm Nonstandard

15µH Shielded Wirewound Inductor 3.7A 72mOhm Nonstandard

Buy Now Datasheet
Pow Inductor, Aec-Q200, 15Uh, Shld, 6.2A Rohs Compliant Tdk - 29AK8040 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 15Uh, Shld, 6.2A Rohs Compliant Tdk
29AK8040
Pow Inductor, Aec-Q200, 15Uh, Shld, 6.2A Rohs Compliant Tdk 29AK8040
POW INDUCTOR, AEC-Q200, 15UH, SHLD, 6.2A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 15UH, SHLD, 6.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM6545VT-150M-DDKR-ND 29AK8040
Product Name Fixed Inductors Pow Inductor, Aec-Q200, 15Uh, Shld, 6.2A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details