TDK U.S.A. Corporation Fixed Inductors SPM6530T-R68M140

Description
680nH Shielded Wirewound Inductor 16A 5.39mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 16A 5.39mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3879-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3879-1-ND
Fixed Inductors 445-3879-1-ND
680nH Shielded Wirewound Inductor 16A 5.39mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 16A 5.39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3879-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3879-2-ND
Fixed Inductors 445-3879-2-ND
680nH Shielded Wirewound Inductor 16A 5.39mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 16A 5.39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3879-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3879-6-ND
Fixed Inductors 445-3879-6-ND
680nH Shielded Wirewound Inductor 16A 5.39mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 16A 5.39mOhm Max Nonstandard

Buy Now Datasheet
SMD 16A 5.39MOHM Inductor and Choke - 71-SPM6530T-R68M140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16A 5.39MOHM Inductor and Choke
71-SPM6530T-R68M140
SMD 16A 5.39MOHM Inductor and Choke 71-SPM6530T-R68M140
FIXED IND 680NH 16A 5.39MOHM SMD Product overview: SPM6530T-R68M140 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 5.39MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 5.39MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-R68M140 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 16A 5.39MOHM SMD Product overview: SPM6530T-R68M140 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 5.39MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 5.39MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-R68M140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM6530T-R68M140 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6530T-R68M140
Fixed Inductors SPM6530T-R68M140
FIXED IND 680NH 16A 5.39MOHM SMD

FIXED IND 680NH 16A 5.39MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3879-1-ND 71-SPM6530T-R68M140 SPM6530T-R68M140
Product Name Fixed Inductors SMD 16A 5.39MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers