TDK-Lambda Americas Inc., High Power Division SMD 20A 3.63MOHM Inductor and Choke SPM6530T-R47M170

Description
FIXED IND 470NH 20A 3.63MOHM SMD Product overview: SPM6530T-R47M170 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.63MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-R47M170 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 20A 3.63MOHM SMD Product overview: SPM6530T-R47M170 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.63MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-R47M170 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20A 3.63MOHM Inductor and Choke - 71-SPM6530T-R47M170 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A 3.63MOHM Inductor and Choke
71-SPM6530T-R47M170
SMD 20A 3.63MOHM Inductor and Choke 71-SPM6530T-R47M170
FIXED IND 470NH 20A 3.63MOHM SMD Product overview: SPM6530T-R47M170 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.63MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-R47M170 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 20A 3.63MOHM SMD Product overview: SPM6530T-R47M170 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.63MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-R47M170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3878-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3878-1-ND
Fixed Inductors 445-3878-1-ND
470nH Shielded Wirewound Inductor 20A 3.63mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 20A 3.63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3878-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3878-6-ND
Fixed Inductors 445-3878-6-ND
470nH Shielded Wirewound Inductor 20A 3.63mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 20A 3.63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3878-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3878-2-ND
Fixed Inductors 445-3878-2-ND
470nH Shielded Wirewound Inductor 20A 3.63mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 20A 3.63mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SPM6530T-R47M170
Inductors/Coils/Transformers >> Power Inductors SPM6530T-R47M170
20A 470nH ±20% 20.5A SMD Power Inductors ROHS

20A 470nH ±20% 20.5A SMD Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SPM6530T-R47M170 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6530T-R47M170
Fixed Inductors SPM6530T-R47M170
FIXED IND 470NH 20A 3.63MOHM SMD

FIXED IND 470NH 20A 3.63MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-SPM6530T-R47M170 445-3878-1-ND SPM6530T-R47M170 SPM6530T-R47M170
Product Name SMD 20A 3.63MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567595 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details