3.3µH Shielded Wirewound Inductor 6.8A 29.7mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 6.8A 29.7mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 6.8A 29.7mOhm Max Nonstandard
FIXED IND 3.3UH 6.8A 29.7MOHM SM Product overview: SPM6530T-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.8A, 29.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.8A, 29.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-3R3M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SPM Series, 3.3 H, 20%, Wirewound, 0.0297 ohm, 6.8 A RoHS Compliant: Yes
INDUCTOR, 3.3UH, 6.8A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde
FIXED IND 3.3UH 6.8A 29.7MOHM SM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 9164251 | 9164251P | 445-4119-1-ND | 71-SPM6530T-3R3M | 53W1876 | 91Y6998 | SPM6530T-3R3M |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | 3.3UH 6.8A 29.7MOHM Inductor and Choke | Surface Mount Power Inductor, Spm Series, 3.3 H, 20%, Wirewound, 0.0297 Ohm, 6.8 A Rohs Compliant Tdk | Inductor, 3.3Uh, 6.8A, 20%, Shielded; Inductance Tdk | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Metallic magnetic | Drum Core, Wirewound | Metal | Metal | |||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 6530 | 6530 |