TDK-Lambda Americas Inc., High Power Division Inductance Tdk SPM6530T-2R2M.

Description
Inductance:2.2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:SPM Series; Power Inductor Case:7.1mm x 6.5mm x 3mm; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
Inductance:2.2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:SPM Series; Power Inductor Case:7.1mm x 6.5mm x 3mm; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 30AC0657 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
30AC0657
Inductance Tdk 30AC0657
Inductance:2.2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:SPM Series; Power Inductor Case:7.1mm x 6.5mm x 3mm; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:2.2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.4A; Product Range:SPM Series; Power Inductor Case:7.1mm x 6.5mm x 3mm; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0657
Product Name Inductance Tdk
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details