TDK Corporation SMD 2.2UH 8.2A 19 MOHM Inductor and Choke SPM6530T-2R2M

Description
FIXED IND 2.2UH 8.2A 19 MOHM SMD Product overview: SPM6530T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.2A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.2A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 8.2A 19 MOHM SMD Product overview: SPM6530T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.2A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.2A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 8.2A 19 MOHM Inductor and Choke - 71-SPM6530T-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 8.2A 19 MOHM Inductor and Choke
71-SPM6530T-2R2M
SMD 2.2UH 8.2A 19 MOHM Inductor and Choke 71-SPM6530T-2R2M
FIXED IND 2.2UH 8.2A 19 MOHM SMD Product overview: SPM6530T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.2A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.2A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 8.2A 19 MOHM SMD Product overview: SPM6530T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.2A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.2A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-4118-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4118-2-ND
Fixed Inductors 445-4118-2-ND
2.2µH Shielded Wirewound Inductor 8.2A 19mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.2A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-4118-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4118-6-ND
Fixed Inductors 445-4118-6-ND
2.2µH Shielded Wirewound Inductor 8.2A 19mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.2A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-4118-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4118-1-ND
Fixed Inductors 445-4118-1-ND
2.2µH Shielded Wirewound Inductor 8.2A 19mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.2A 19mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 9164257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9164257
Surface Mount Inductors 9164257
TDK SPM6530T-2R2M

TDK SPM6530T-2R2M

Supplier's Site
Surface Mount Inductors - 9164257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9164257P
Surface Mount Inductors 9164257P
TDK SPM6530T-2R2M

TDK SPM6530T-2R2M

Supplier's Site
Surface Mount Inductors - 1653135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1653135
Surface Mount Inductors 1653135
TDK SPM6530T-2R2M

TDK SPM6530T-2R2M

Supplier's Site
Fixed Inductors - SPM6530T-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6530T-2R2M
Fixed Inductors SPM6530T-2R2M
FIXED IND 2.2UH 8.2A 19 MOHM SMD

FIXED IND 2.2UH 8.2A 19 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SPM6530T-2R2M
Inductors/Coils/Transformers >> Power Inductors SPM6530T-2R2M
8.2A 2.2uH ±20% 8.4A SMD Power Inductors ROHS

8.2A 2.2uH ±20% 8.4A SMD Power Inductors ROHS

Supplier's Site Datasheet
Power Line Ind, 2.2Uh,8.2A,20%; Inductance Tdk - 90R0848 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 2.2Uh,8.2A,20%; Inductance Tdk
90R0848
Power Line Ind, 2.2Uh,8.2A,20%; Inductance Tdk 90R0848
POWER LINE IND, 2.2UH,8.2A,20%; Inductance:2.2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:SPM Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 2.2UH,8.2A,20%; Inductance:2.2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.4A; Product Range:SPM Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 8.2A, 20%, Shielded; Inductance Tdk - 99Y2456 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 8.2A, 20%, Shielded; Inductance Tdk
99Y2456
Inductor, 2.2Uh, 8.2A, 20%, Shielded; Inductance Tdk 99Y2456
INDUCTOR, 2.2UH, 8.2A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:SPM Series; Power Inductor Case:7.1mm x 6.5mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 8.2A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.4A; Product Range:SPM Series; Power Inductor Case:7.1mm x 6.5mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM6530T-2R2M 445-4118-2-ND 9164257 9164257P SPM6530T-2R2M SPM6530T-2R2M 90R0848 99Y2456
Product Name SMD 2.2UH 8.2A 19 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Power Line Ind, 2.2Uh,8.2A,20%; Inductance Tdk Inductor, 2.2Uh, 8.2A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metallic magnetic Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details