FIXED IND 22UH 2.6A 200.2MOHM SM Product overview: SPM6530T-220M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.6A, 200.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.6A, 200.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-220M-HZ can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 2.6A 200.2mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 2.6A 200.2mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 2.6A 200.2mOhm Max Nonstandard
Win Source Part Number: 1272560-SPM6530T-220
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-HZ
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 200.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-180112-6,445-180
Current - Saturation (Isat): 1.7A
INDUCTOR, AEC-Q200, SHLD, 22UH, 2.6A; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde
FIXED IND 22UH 2.6A 200.2MOHM SM
22uH ±20% 1.7A SMD Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-SPM6530T-220M-HZ | 445-180112-2-ND | 1272560-SPM6530T-220M-HZ | 28AH5228 | SPM6530T-220M-HZ | SPM6530T-220M-HZ |
| Product Name | 22UH 2.6A 200.2MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Aec-Q200, Shld, 22Uh, 2.6A; Inductance Tdk | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Metal | Drum Core, Wirewound | Metal | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH |