Manufacturer: TDK Corporation
Win Source Part Number: 720528-SPM6530T-100M
Manufacturer Homepage: www.tdk.com
Reference Date Code: 2017+
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
FIXED IND 10UH 3.6A 72.5 MOHM
FIXED IND 10UH 3.6A 72.5 MOHM
FIXED IND 10UH 3.6A 72.5 MOHM
INDUCTORS FOR POWER CIRCUITS, WO Product overview: SPM6530T-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-100M can be used for catalog matching and distributor lookup.
INDUCTOR, 10UH, 3.6A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde
3.6A 10uH ±20% 3.8A SMD Power Inductors ROHS
INDUCTORS FOR POWER CIRCUITS, WO
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 720528-SPM6530T-100M | 1346176 | 1346234 | 1346234P | 445-SPM6530T-100MCT-ND | 71-SPM6530T-100M | 08AC3249 | SPM6530T-100M | SPM6530T-100M |
| Product Name | Fixed Inductors - SPM6530T-100M | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor and Choke | Inductor, 10Uh, 3.6A, 20%, Shielded; Inductance Tdk | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Core Material | Metallic magnetic | Metallic magnetic | Metal | Metal | Metal | ||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 6530 | 6530 | 6530 | ||||||
| Molded / Shielded | Shielded | Shielded | Shielded | Shielded | Shielded |