TDK U.S.A. Corporation Fixed Inductors SPM5030VT-R47M-D

Description
470nH Shielded Wirewound Inductor 12.9A 5.4mOhm Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 12.9A 5.4mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM5030VT-R47M-DTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 12.9A 5.4mOhm Nonstandard

470nH Shielded Wirewound Inductor 12.9A 5.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM5030VT-R47M-DCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 12.9A 5.4mOhm Nonstandard

470nH Shielded Wirewound Inductor 12.9A 5.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM5030VT-R47M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 12.9A 5.4mOhm Nonstandard

470nH Shielded Wirewound Inductor 12.9A 5.4mOhm Nonstandard

Buy Now Datasheet
Pow Inductor, Aec-Q200, 470Nh, Shld/20.2A Rohs Compliant Tdk - 29AK8029 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 470Nh, Shld/20.2A Rohs Compliant Tdk
29AK8029
Pow Inductor, Aec-Q200, 470Nh, Shld/20.2A Rohs Compliant Tdk 29AK8029
POW INDUCTOR, AEC-Q200, 470NH, SHLD/20.2A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 470NH, SHLD/20.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM5030VT-R47M-DTR-ND 29AK8029
Product Name Fixed Inductors Pow Inductor, Aec-Q200, 470Nh, Shld/20.2A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details