TDK U.S.A. Corporation Fixed Inductors SPM5030VT-2R2M-D

Description
2.2µH Shielded Wirewound Inductor 6.6A 20mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 6.6A 20mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM5030VT-2R2M-DCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 6.6A 20mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 6.6A 20mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM5030VT-2R2M-DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 6.6A 20mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 6.6A 20mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM5030VT-2R2M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 6.6A 20 MOHM SMD

FIXED IND 2.2UH 6.6A 20 MOHM SMD

Buy Now Datasheet
SMD 2.2UH 6.6A 0.02OHM Inductor and Choke - 71-SPM5030VT-2R2M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 6.6A 0.02OHM Inductor and Choke
71-SPM5030VT-2R2M-D
SMD 2.2UH 6.6A 0.02OHM Inductor and Choke 71-SPM5030VT-2R2M-D
FIXED IND 2.2UH 6.6A 0.02OHM SMD Product overview: SPM5030VT-2R2M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6.6A, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6.6A, 0.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030VT-2R2M-D can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.6A 0.02OHM SMD Product overview: SPM5030VT-2R2M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6.6A, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6.6A, 0.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030VT-2R2M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369903-SPM5030VT-2R2M-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369903-SPM5030VT-2R2M-D
Inductors, Coils, Chokes - Fixed Inductors 1369903-SPM5030VT-2R2M-D
Win Source Part Number: 1369903-SPM5030VT-2R 2M-D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: SPM-VT-D Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Supplier Device Package: 5030 Base Product Number: SPM5030VT Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.209" L x 0.201" W (5.30mm x 5.10mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Metal Composite Inductance: 2.2 µH Current Rating (Amps): 6.6 A Current - Saturation (Isat): 9A Shielding: Shielded DC Resistance (DCR): 20mOhm Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1369903-SPM5030VT-2R2M-D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: SPM-VT-D
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 5030
Base Product Number: SPM5030VT
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.209" L x 0.201" W (5.30mm x 5.10mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal Composite
Inductance: 2.2 µH
Current Rating (Amps): 6.6 A
Current - Saturation (Isat): 9A
Shielding: Shielded
DC Resistance (DCR): 20mOhm
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Pow Inductor, Aec-Q200, 2.2Uh, Shld/12.3A Rohs Compliant Tdk - 29AK8033 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 2.2Uh, Shld/12.3A Rohs Compliant Tdk
29AK8033
Pow Inductor, Aec-Q200, 2.2Uh, Shld/12.3A Rohs Compliant Tdk 29AK8033
POW INDUCTOR, AEC-Q200, 2.2UH, SHLD/12.3A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 2.2UH, SHLD/12.3A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SPM5030VT-2R2M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5030VT-2R2M-D
Fixed Inductors SPM5030VT-2R2M-D
FIXED IND 2.2UH 6.6A 0.02OHM SMD

FIXED IND 2.2UH 6.6A 0.02OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM5030VT-2R2M-DCT-ND 71-SPM5030VT-2R2M-D 1369903-SPM5030VT-2R2M-D 29AK8033 SPM5030VT-2R2M-D
Product Name Fixed Inductors SMD 2.2UH 6.6A 0.02OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Pow Inductor, Aec-Q200, 2.2Uh, Shld/12.3A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details