1µH Shielded Wirewound Inductor 9.4A 9.6mOhm Nonstandard
1µH Shielded Wirewound Inductor 9.4A 9.6mOhm Nonstandard
1µH Shielded Wirewound Inductor 9.4A 9.6mOhm Nonstandard
POW INDUCTOR, AEC-Q200, 1UH, SHLD, 14.7A ROHS COMPLIANT: YES
FIXED IND 1UH 9.4A 0.0096OHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-SPM5030VT-1R0M-DCT-ND | 29AK8031 | SPM5030VT-1R0M-D |
| Product Name | Fixed Inductors | Pow Inductor, Aec-Q200, 1Uh, Shld, 14.7A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Metal Composite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |