FIXED IND 470NH 14A 5.94MOHM SMD Product overview: SPM5030T-R47M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A, 5.94MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 14A, 5.94MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-R47M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 809995-SPM5030T-R47M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 11A
DC Resistance (DCR): 5.94mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14A
Inductance Frequency - Test: 100kHz
470nH Shielded Wirewound Inductor 14A 5.94mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 14A 5.94mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 14A 5.94mOhm Max Nonstandard
FIXED IND 470NH 14A 5.94MOHM SMD
INDUCTOR, 0.47UH, SHIELDED, 14A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM5030T-R47M | 809995-SPM5030T-R47M | 445-174666-1-ND | SPM5030T-R47M | 66AH7119 |
| Product Name | SMD 14A 5.94MOHM Inductor and Choke | Fixed Inductors - SPM5030T-R47M | Fixed Inductors | Fixed Inductors | Inductor, 0.47Uh, Shielded, 14A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal | Drum Core, Wirewound | Metal | ||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH |