FIXED IND 350NH 16.6A 4.29 MOHM Product overview: SPM5030T-R35M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.6A, 4.29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.6A, 4.29 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-R35M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 727176-SPM5030T-R35M
Series: SPM5030
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 16.6A
Shielding: Shielded
Inductance: 350nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 14.9A
Test Frequency: 100kHz
Size: 0.205" L x 0.197" W (5.20mm x 5.00mm)
Family Name: SPM
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.29 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): ECS-MPI4040R4-R33-R;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
350nH Shielded Wirewound Inductor 16.6A 4.29mOhm Max Nonstandard
350nH Shielded Wirewound Inductor 16.6A 4.29mOhm Max Nonstandard
350nH Shielded Wirewound Inductor 16.6A 4.29mOhm Max Nonstandard
FIXED IND 350NH 16.6A 4.29 MOHM
Surface Mount Power Inductor, SPM Series, 350 nH, 20%, Shielded, 4290 ohm, 16.6 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM5030T-R35M | 727176-SPM5030T-R35M | 445-6489-1-ND | SPM5030T-R35M | 52X6277 |
| Product Name | 16.6A 4.29 MOHM Inductor and Choke | Fixed Inductors - SPM5030T-R35M | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Spm Series, 350 Nh, 20%, Shielded, 4290 Ohm, 16.6 A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal | Drum Core, Wirewound | Metal | ||
| Inductance Range | 0.3500 microH | 0.3500 microH | 0.3500 microH |