TDK Corporation 22.2A 2.31 MOHM Inductor and Choke SPM5030T-R20M

Description
FIXED IND 200NH 22.2A 2.31 MOHM Product overview: SPM5030T-R20M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22.2A, 2.31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22.2A, 2.31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-R20M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 200NH 22.2A 2.31 MOHM Product overview: SPM5030T-R20M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22.2A, 2.31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22.2A, 2.31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-R20M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22.2A 2.31 MOHM Inductor and Choke - 71-SPM5030T-R20M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22.2A 2.31 MOHM Inductor and Choke
71-SPM5030T-R20M
22.2A 2.31 MOHM Inductor and Choke 71-SPM5030T-R20M
FIXED IND 200NH 22.2A 2.31 MOHM Product overview: SPM5030T-R20M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22.2A, 2.31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22.2A, 2.31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-R20M can be used for catalog matching and distributor lookup.

FIXED IND 200NH 22.2A 2.31 MOHM Product overview: SPM5030T-R20M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22.2A, 2.31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22.2A, 2.31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-R20M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6488-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6488-6-ND
Fixed Inductors 445-6488-6-ND
200nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard

200nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6488-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6488-2-ND
Fixed Inductors 445-6488-2-ND
200nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard

200nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6488-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6488-1-ND
Fixed Inductors 445-6488-1-ND
200nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard

200nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM5030T-R20M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5030T-R20M
Fixed Inductors SPM5030T-R20M
FIXED IND 200NH 22.2A 2.31 MOHM

FIXED IND 200NH 22.2A 2.31 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM5030T-R20M 445-6488-6-ND SPM5030T-R20M
Product Name 22.2A 2.31 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 0.2000 microH 0.2000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details