TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM5030T-2R2M

Description
2.2µH Shielded Wirewound Inductor 6.1A 21.23mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 6.1A 21.23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180357-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180357-2-ND
Fixed Inductors 445-180357-2-ND
2.2µH Shielded Wirewound Inductor 6.1A 21.23mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.1A 21.23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180357-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180357-6-ND
Fixed Inductors 445-180357-6-ND
2.2µH Shielded Wirewound Inductor 6.1A 21.23mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.1A 21.23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180357-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180357-1-ND
Fixed Inductors 445-180357-1-ND
2.2µH Shielded Wirewound Inductor 6.1A 21.23mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.1A 21.23mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095658-SPM5030T-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1095658-SPM5030T-2R2M
Win Source Part Number: 1095658-SPM5030T-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM5030 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 21.23mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm) Alternative Parts (Cross-Reference): SPM5030T-2R2MSPM5030 T2R2M; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-180357-6,445-180 357-1,445-180357-2 Current - Saturation (Isat): 4.9A

Win Source Part Number: 1095658-SPM5030T-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM5030
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 21.23mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm)
Alternative Parts (Cross-Reference): SPM5030T-2R2MSPM5030T2R2M;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-180357-6,445-180357-1,445-180357-2
Current - Saturation (Isat): 4.9A

Buy Now
2.2UH 6.1A 21.23 MOHM Inductor and Choke - 71-SPM5030T-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 6.1A 21.23 MOHM Inductor and Choke
71-SPM5030T-2R2M
2.2UH 6.1A 21.23 MOHM Inductor and Choke 71-SPM5030T-2R2M
FIXED IND 2.2UH 6.1A 21.23 MOHM Product overview: SPM5030T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.1A, 21.23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.1A, 21.23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.1A 21.23 MOHM Product overview: SPM5030T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.1A, 21.23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.1A, 21.23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM5030T-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5030T-2R2M
Fixed Inductors SPM5030T-2R2M
FIXED IND 2.2UH 6.1A 21.23 MOHM

FIXED IND 2.2UH 6.1A 21.23 MOHM

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 6.1A Rohs Compliant Tdk - 66AH7122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 6.1A Rohs Compliant Tdk
66AH7122
Inductor, 2.2Uh, Shielded, 6.1A Rohs Compliant Tdk 66AH7122
INDUCTOR, 2.2UH, SHIELDED, 6.1A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 6.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180357-2-ND 1095658-SPM5030T-2R2M 71-SPM5030T-2R2M SPM5030T-2R2M 66AH7122
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2UH 6.1A 21.23 MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, Shielded, 6.1A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers