TDK-Lambda Americas Inc., High Power Division 10UH 2.9A 158.95 MOHM Inductor and Choke SPM5030T-100M-HZ

Description
FIXED IND 10UH 2.9A 158.95 MOHM Product overview: SPM5030T-100M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.9A, 158.95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.9A, 158.95 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-100M-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.9A 158.95 MOHM Product overview: SPM5030T-100M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.9A, 158.95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.9A, 158.95 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-100M-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 2.9A 158.95 MOHM Inductor and Choke - 71-SPM5030T-100M-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 2.9A 158.95 MOHM Inductor and Choke
71-SPM5030T-100M-HZ
10UH 2.9A 158.95 MOHM Inductor and Choke 71-SPM5030T-100M-HZ
FIXED IND 10UH 2.9A 158.95 MOHM Product overview: SPM5030T-100M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.9A, 158.95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.9A, 158.95 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-100M-HZ can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.9A 158.95 MOHM Product overview: SPM5030T-100M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.9A, 158.95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.9A, 158.95 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5030T-100M-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272581-SPM5030T-100M-HZ
Inductors, Coils, Chokes - Fixed Inductors 1272581-SPM5030T-100M-HZ
Win Source Part Number: 1272581-SPM5030T-100 M-HZ Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-HZ Type: Drum Core, Wirewound Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 158.95mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-180100-6,445-180 100-1,445-180100-2 Current - Saturation (Isat): 1.9A

Win Source Part Number: 1272581-SPM5030T-100M-HZ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-HZ
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 158.95mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-180100-6,445-180100-1,445-180100-2
Current - Saturation (Isat): 1.9A

Buy Now
Fixed Inductors - 445-180100-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180100-2-ND
Fixed Inductors 445-180100-2-ND
10µH Shielded Wirewound Inductor 2.9A 158.95mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.9A 158.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180100-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180100-6-ND
Fixed Inductors 445-180100-6-ND
10µH Shielded Wirewound Inductor 2.9A 158.95mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.9A 158.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180100-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180100-1-ND
Fixed Inductors 445-180100-1-ND
10µH Shielded Wirewound Inductor 2.9A 158.95mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.9A 158.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM5030T-100M-HZ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5030T-100M-HZ
Fixed Inductors SPM5030T-100M-HZ
FIXED IND 10UH 2.9A 158.95 MOHM

FIXED IND 10UH 2.9A 158.95 MOHM

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 2.9A; Inductance Tdk - 28AH5221 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 2.9A; Inductance Tdk
28AH5221
Inductor, Aec-Q200, 10Uh, Shielded, 2.9A; Inductance Tdk 28AH5221
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 2.9A; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:SPM-HZ Series; Power Inductor Case:5.2mm x 5mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 2.9A; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:SPM-HZ Series; Power Inductor Case:5.2mm x 5mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM5030T-100M-HZ 1272581-SPM5030T-100M-HZ 445-180100-2-ND SPM5030T-100M-HZ 28AH5221
Product Name 10UH 2.9A 158.95 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 10Uh, Shielded, 2.9A; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details