INDUCTORS FOR POWER CIRCUITS, WO Product overview: SPM5020T-R68M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5020T-R68M-LR can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 897126-SPM5020T-R68M
Series: SPM-LR
Operating Temperature Range: -40°C ~ 125°C
Features: 680 nH Shielded Wirewound Inductor 8.4 A 14.3mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.4000
Other Part Number: 445-SPM5020T-R68M-LR
680nH Shielded Wirewound Inductor 8.4A 14.3mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 8.4A 14.3mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 8.4A 14.3mOhm Max Nonstandard
INDUCTOR, 680NH, SHIELDED, 8.4A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM5020T-R68M-LR | 897126-SPM5020T-R68M-LR | 445-SPM5020T-R68M-LRTR-ND | 30AJ7610 |
| Product Name | Inductor and Choke | Fixed Inductors - SPM5020T-R68M-LR | Fixed Inductors | Inductor, 680Nh, Shielded, 8.4A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | ||
| Core Material | Metal | Drum Core, Wirewound | ||
| Inductance Range | 0.6800 microH |