TDK U.S.A. Corporation Fixed Inductors SPM5020T-4R7M

Description
4.7µH Shielded Wirewound Inductor 3.4A 74mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.4A 74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172385-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172385-2-ND
Fixed Inductors 445-172385-2-ND
4.7µH Shielded Wirewound Inductor 3.4A 74mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.4A 74mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 3.4A 74 MOHM Inductor and Choke - 71-SPM5020T-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.4A 74 MOHM Inductor and Choke
71-SPM5020T-4R7M
SMD 4.7UH 3.4A 74 MOHM Inductor and Choke 71-SPM5020T-4R7M
FIXED IND 4.7UH 3.4A 74 MOHM SMD Product overview: SPM5020T-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.4A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.4A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5020T-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.4A 74 MOHM SMD Product overview: SPM5020T-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.4A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.4A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5020T-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM5020T-4R7M
897125-SPM5020T-4R7M
Fixed Inductors - SPM5020T-4R7M 897125-SPM5020T-4R7M
Manufacturer: TDK Corporation Win Source Part Number: 897125-SPM5020T-4R7M Series: SPM Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Shielded Wirewound Inductor 3.4 A 74mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-172385-2, 445-172385-1, 445-172385-6

Manufacturer: TDK Corporation
Win Source Part Number: 897125-SPM5020T-4R7M
Series: SPM
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Shielded Wirewound Inductor 3.4 A 74mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-172385-2, 445-172385-1, 445-172385-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172385-2-ND 71-SPM5020T-4R7M 897125-SPM5020T-4R7M
Product Name Fixed Inductors SMD 4.7UH 3.4A 74 MOHM Inductor and Choke Fixed Inductors - SPM5020T-4R7M
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details