Manufacturer: TDK Corporation
Win Source Part Number: 845568-SPM5020T-2R2M
Series: SPM
Features: 2.2 µH Inductor 4.2 A
Package: Reel - TR
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-172383-6, 445-172383-2, 445-172383-1
FIXED IND 2.2UH 4.2A 51.4MOHM SM Product overview: SPM5020T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.2A, 51.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.2A, 51.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5020T-2R2M can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 4.2A 51.4mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 845568-SPM5020T-2R2M | 71-SPM5020T-2R2M | 445-172383-2-ND |
| Product Name | Fixed Inductors - SPM5020T-2R2M | 2.2UH 4.2A 51.4MOHM Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | ||
| Inductance Range | 2.2 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape & Reel | Tape Reel |