TDK U.S.A. Corporation Fixed Inductors SPM5020T-1R5M-CA

Description
1.5µH Shielded Wirewound Inductor 5A 33.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 5A 33.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM5020T-1R5M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM5020T-1R5M-CA-ND
Fixed Inductors SPM5020T-1R5M-CA-ND
1.5µH Shielded Wirewound Inductor 5A 33.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5A 33.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 5A 33.4 MOHM Inductor and Choke - 71-SPM5020T-1R5M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 5A 33.4 MOHM Inductor and Choke
71-SPM5020T-1R5M-CA
SMD 1.5UH 5A 33.4 MOHM Inductor and Choke 71-SPM5020T-1R5M-CA
FIXED IND 1.5UH 5A 33.4 MOHM SMD Product overview: SPM5020T-1R5M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5A, 33.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5A, 33.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5020T-1R5M-CA can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5A 33.4 MOHM SMD Product overview: SPM5020T-1R5M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5A, 33.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5A, 33.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5020T-1R5M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM5020T-1R5M-CA
809992-SPM5020T-1R5M-CA
Fixed Inductors - SPM5020T-1R5M-CA 809992-SPM5020T-1R5M-CA
Manufacturer: TDK Corporation Win Source Part Number: 809992-SPM5020T-1R5M -CA Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 7.8A DC Resistance (DCR): 33.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 809992-SPM5020T-1R5M-CA
Packaging: Bulk
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 7.8A
DC Resistance (DCR): 33.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM5020T-1R5M-CA-ND 71-SPM5020T-1R5M-CA 809992-SPM5020T-1R5M-CA
Product Name Fixed Inductors SMD 1.5UH 5A 33.4 MOHM Inductor and Choke Fixed Inductors - SPM5020T-1R5M-CA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1624116-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details