TDK U.S.A. Corporation Fixed Inductors SPM5015T-R47M-LR

Description
470nH Shielded Wirewound Inductor 9A 12.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 9A 12.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM5015T-R47M-LRTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 9A 12.1mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 9A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM5015T-R47M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5015T-R47M-LR
Fixed Inductors SPM5015T-R47M-LR
FIXED IND 470NH 9A 12.1 MOHM SMD

FIXED IND 470NH 9A 12.1 MOHM SMD

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 9A Rohs Compliant Tdk - 30AJ7606 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 9A Rohs Compliant Tdk
30AJ7606
Inductor, 470Nh, Shielded, 9A Rohs Compliant Tdk 30AJ7606
INDUCTOR, 470NH, SHIELDED, 9A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SHIELDED, 9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM5015T-R47M-LRTR-ND SPM5015T-R47M-LR 30AJ7606
Product Name Fixed Inductors Fixed Inductors Inductor, 470Nh, Shielded, 9A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers