TDK U.S.A. Corporation SMD 7A 17.9 MOHM Inductor and Choke SPM5015T-R47M-CA

Description
FIXED IND 470NH 7A 17.9 MOHM SMD Product overview: SPM5015T-R47M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 17.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 17.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-R47M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 7A 17.9 MOHM SMD Product overview: SPM5015T-R47M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 17.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 17.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-R47M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 7A 17.9 MOHM Inductor and Choke - 71-SPM5015T-R47M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7A 17.9 MOHM Inductor and Choke
71-SPM5015T-R47M-CA
SMD 7A 17.9 MOHM Inductor and Choke 71-SPM5015T-R47M-CA
FIXED IND 470NH 7A 17.9 MOHM SMD Product overview: SPM5015T-R47M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 17.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 17.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-R47M-CA can be used for catalog matching and distributor lookup.

FIXED IND 470NH 7A 17.9 MOHM SMD Product overview: SPM5015T-R47M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 17.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 17.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-R47M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM5015T-R47M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM5015T-R47M-CA-ND
Fixed Inductors SPM5015T-R47M-CA-ND
470nH Shielded Wirewound Inductor 7A 17.9mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 7A 17.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272594-SPM5015T-R47M-CA
Inductors, Coils, Chokes - Fixed Inductors 1272594-SPM5015T-R47M-CA
Win Source Part Number: 1272594-SPM5015T-R47 M-CA Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-CA Type: Drum Core, Wirewound Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 17.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 13.8A

Win Source Part Number: 1272594-SPM5015T-R47M-CA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-CA
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 17.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Product Status: Last Time Buy
Current - Saturation (Isat): 13.8A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM5015T-R47M-CA SPM5015T-R47M-CA-ND 1272594-SPM5015T-R47M-CA
Product Name SMD 7A 17.9 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N9 0402DC-7N9XJRW , 0402DC-7N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details