TDK U.S.A. Corporation Fixed Inductors SPM5015T-3R3M

Description
3.3µH Shielded Wirewound Inductor 3.3A 89.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.3A 89.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172379-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172379-2-ND
Fixed Inductors 445-172379-2-ND
3.3µH Shielded Wirewound Inductor 3.3A 89.1mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.3A 89.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM5015T-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5015T-3R3M
Fixed Inductors SPM5015T-3R3M
FIXED IND 3.3UH 3.3A 89.1MOHM SM

FIXED IND 3.3UH 3.3A 89.1MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172379-2-ND SPM5015T-3R3M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details