TDK U.S.A. Corporation Fixed Inductors SPM5015T-3R3M-CA

Description
3.3µH Shielded Wirewound Inductor 3.3A 89.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.3A 89.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM5015T-3R3M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM5015T-3R3M-CA-ND
Fixed Inductors SPM5015T-3R3M-CA-ND
3.3µH Shielded Wirewound Inductor 3.3A 89.1mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.3A 89.1mOhm Max Nonstandard

Buy Now Datasheet
3.3UH 3.3A 89.1MOHM Inductor and Choke - 71-SPM5015T-3R3M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.3A 89.1MOHM Inductor and Choke
71-SPM5015T-3R3M-CA
3.3UH 3.3A 89.1MOHM Inductor and Choke 71-SPM5015T-3R3M-CA
FIXED IND 3.3UH 3.3A 89.1MOHM SM Product overview: SPM5015T-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.3A, 89.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.3A, 89.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-3R3M-CA can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.3A 89.1MOHM SM Product overview: SPM5015T-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.3A, 89.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.3A, 89.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-3R3M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272596-SPM5015T-3R3M-CA
Inductors, Coils, Chokes - Fixed Inductors 1272596-SPM5015T-3R3M-CA
Win Source Part Number: 1272596-SPM5015T-3R3 M-CA Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-CA Type: Drum Core, Wirewound Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 89.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 4.2A

Win Source Part Number: 1272596-SPM5015T-3R3M-CA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-CA
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 89.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Product Status: Last Time Buy
Current - Saturation (Isat): 4.2A

Buy Now Datasheet
Fixed Inductors - SPM5015T-3R3M-CA - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5015T-3R3M-CA
Fixed Inductors SPM5015T-3R3M-CA
FIXED IND 3.3UH 3.3A 89.1MOHM SM

FIXED IND 3.3UH 3.3A 89.1MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM5015T-3R3M-CA-ND 71-SPM5015T-3R3M-CA 1272596-SPM5015T-3R3M-CA SPM5015T-3R3M-CA
Product Name Fixed Inductors 3.3UH 3.3A 89.1MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers