TDK Corporation Fixed Inductors SPM5015T-2R2M-LR

Description
2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174490-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174490-1-ND
Fixed Inductors 445-174490-1-ND
2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174490-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174490-6-ND
Fixed Inductors 445-174490-6-ND
2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174490-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174490-2-ND
Fixed Inductors 445-174490-2-ND
2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 4.8A 43.5MOHM Inductor and Choke - 71-SPM5015T-2R2M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 4.8A 43.5MOHM Inductor and Choke
71-SPM5015T-2R2M-LR
2.2UH 4.8A 43.5MOHM Inductor and Choke 71-SPM5015T-2R2M-LR
FIXED IND 2.2UH 4.8A 43.5MOHM SM Product overview: SPM5015T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.8A, 43.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.8A, 43.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-2R2M-LR can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.8A 43.5MOHM SM Product overview: SPM5015T-2R2M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.8A, 43.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.8A, 43.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-2R2M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM5015T-2R2M-LR
897123-SPM5015T-2R2M-LR
Fixed Inductors - SPM5015T-2R2M-LR 897123-SPM5015T-2R2M-LR
Manufacturer: TDK Corporation Win Source Part Number: 897123-SPM5015T-2R2M -LR Series: SPM-LR Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 4.8 A 43.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174490-1, 445-174490-2, 445-174490-6

Manufacturer: TDK Corporation
Win Source Part Number: 897123-SPM5015T-2R2M-LR
Series: SPM-LR
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Shielded Wirewound Inductor 4.8 A 43.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174490-1, 445-174490-2, 445-174490-6

Buy Now Datasheet
Inductor, Wirewound, 2.2Uh, 4.8A, 20%; Inductance Tdk - 84Y6596 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh, 4.8A, 20%; Inductance Tdk
84Y6596
Inductor, Wirewound, 2.2Uh, 4.8A, 20%; Inductance Tdk 84Y6596
INDUCTOR, WIREWOUND, 2.2UH, 4.8A, 20%; Inductance:2.2µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde d; Saturation Current (Isat):5.7A; Product Range:SPM-LR Series; DC Resistance Max:0.0435ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH, 4.8A, 20%; Inductance:2.2µH; RMS Current (Irms):4.8A; Inductor Construction:Shielded; Saturation Current (Isat):5.7A; Product Range:SPM-LR Series; DC Resistance Max:0.0435ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SPM5015T-2R2M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5015T-2R2M-LR
Fixed Inductors SPM5015T-2R2M-LR
FIXED IND 2.2UH 4.8A 43.5MOHM SM

FIXED IND 2.2UH 4.8A 43.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174490-1-ND 71-SPM5015T-2R2M-LR 897123-SPM5015T-2R2M-LR 84Y6596 SPM5015T-2R2M-LR
Product Name Fixed Inductors 2.2UH 4.8A 43.5MOHM Inductor and Choke Fixed Inductors - SPM5015T-2R2M-LR Inductor, Wirewound, 2.2Uh, 4.8A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details