TDK U.S.A. Corporation Fixed Inductors SPM5015T-2R2M-CA02

Description
2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM5015T-2R2M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM5015T-2R2M-CA02-ND
Fixed Inductors SPM5015T-2R2M-CA02-ND
2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPM5015T-2R2M-CA02-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details