2.2µH Shielded Wirewound Inductor 4.3A 49.5mOhm Max Nonstandard
FIXED IND 2.2UH 4.3A 49.5MOHM SM Product overview: SPM5015T-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 49.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 49.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-2R2M-CA can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 808873-SPM5015T-2R2M
Packaging: Bulk
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 3.9A
DC Resistance (DCR): 49.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A
Inductance Frequency - Test: 100kHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SPM5015T-2R2M-CA-ND | 71-SPM5015T-2R2M-CA | 808873-SPM5015T-2R2M-CA |
| Product Name | Fixed Inductors | 2.2UH 4.3A 49.5MOHM Inductor and Choke | Fixed Inductors - SPM5015T-2R2M-CA |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Powdered Iron; Drum Core, Wirewound | Iron | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |