TDK U.S.A. Corporation Fixed Inductors SPM5015T-1R5M

Description
1.5µH Shielded Wirewound Inductor 4.7A 43.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 4.7A 43.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172377-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172377-2-ND
Fixed Inductors 445-172377-2-ND
1.5µH Shielded Wirewound Inductor 4.7A 43.7mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.7A 43.7mOhm Max Nonstandard

Buy Now Datasheet
1.5UH 4.7A 43.7MOHM Inductor and Choke - 71-SPM5015T-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 4.7A 43.7MOHM Inductor and Choke
71-SPM5015T-1R5M
1.5UH 4.7A 43.7MOHM Inductor and Choke 71-SPM5015T-1R5M
FIXED IND 1.5UH 4.7A 43.7MOHM SM Product overview: SPM5015T-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 4.7A, 43.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 4.7A, 43.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 4.7A 43.7MOHM SM Product overview: SPM5015T-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 4.7A, 43.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 4.7A, 43.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172377-2-ND 71-SPM5015T-1R5M
Product Name Fixed Inductors 1.5UH 4.7A 43.7MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details