TDK Corporation Fixed Inductors SPM5015T-1R5M-LR

Description
1.5µH Shielded Wirewound Inductor 5.2A 36.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 5.2A 36.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174489-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174489-6-ND
Fixed Inductors 445-174489-6-ND
1.5µH Shielded Wirewound Inductor 5.2A 36.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 36.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174489-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174489-1-ND
Fixed Inductors 445-174489-1-ND
1.5µH Shielded Wirewound Inductor 5.2A 36.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 36.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174489-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174489-2-ND
Fixed Inductors 445-174489-2-ND
1.5µH Shielded Wirewound Inductor 5.2A 36.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 36.9mOhm Max Nonstandard

Buy Now Datasheet
1.5UH 5.2A 36.9MOHM Inductor and Choke - 71-SPM5015T-1R5M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 5.2A 36.9MOHM Inductor and Choke
71-SPM5015T-1R5M-LR
1.5UH 5.2A 36.9MOHM Inductor and Choke 71-SPM5015T-1R5M-LR
FIXED IND 1.5UH 5.2A 36.9MOHM SM Product overview: SPM5015T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 5.2A, 36.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 5.2A, 36.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-1R5M-LR can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5.2A 36.9MOHM SM Product overview: SPM5015T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 5.2A, 36.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 5.2A, 36.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-1R5M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM5015T-1R5M-LR
808532-SPM5015T-1R5M-LR
Fixed Inductors - SPM5015T-1R5M-LR 808532-SPM5015T-1R5M-LR
Manufacturer: TDK Corporation Win Source Part Number: 808532-SPM5015T-1R5M -LR Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 6A DC Resistance (DCR): 36.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 808532-SPM5015T-1R5M-LR
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 6A
DC Resistance (DCR): 36.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A
Inductance Frequency - Test: 100kHz

Buy Now
Inductor, Wirewound, 1.5Uh, 5.2A, 20%; Inductance Tdk - 84Y6594 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1.5Uh, 5.2A, 20%; Inductance Tdk
84Y6594
Inductor, Wirewound, 1.5Uh, 5.2A, 20%; Inductance Tdk 84Y6594
INDUCTOR, WIREWOUND, 1.5UH, 5.2A, 20%; Inductance:1.5µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SPM-LR Series; DC Resistance Max:0.0369ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1.5UH, 5.2A, 20%; Inductance:1.5µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SPM-LR Series; DC Resistance Max:0.0369ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174489-6-ND 71-SPM5015T-1R5M-LR 808532-SPM5015T-1R5M-LR 84Y6594
Product Name Fixed Inductors 1.5UH 5.2A 36.9MOHM Inductor and Choke Fixed Inductors - SPM5015T-1R5M-LR Inductor, Wirewound, 1.5Uh, 5.2A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers