TDK U.S.A. Corporation Fixed Inductors SPM5015T-1R0M-CA

Description
1µH Shielded Wirewound Inductor 5.3A 33.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 5.3A 33.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM5015T-1R0M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM5015T-1R0M-CA-ND
Fixed Inductors SPM5015T-1R0M-CA-ND
1µH Shielded Wirewound Inductor 5.3A 33.1mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.3A 33.1mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272601-SPM5015T-1R0M-CA
Inductors, Coils, Chokes - Fixed Inductors 1272601-SPM5015T-1R0M-CA
Win Source Part Number: 1272601-SPM5015T-1R0 M-CA Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-CA Type: Drum Core, Wirewound Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 33.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 7.8A

Win Source Part Number: 1272601-SPM5015T-1R0M-CA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-CA
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 33.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Product Status: Last Time Buy
Current - Saturation (Isat): 7.8A

Buy Now Datasheet
SMD 1UH 5.3A 33.1 MOHM Inductor and Choke - 71-SPM5015T-1R0M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 5.3A 33.1 MOHM Inductor and Choke
71-SPM5015T-1R0M-CA
SMD 1UH 5.3A 33.1 MOHM Inductor and Choke 71-SPM5015T-1R0M-CA
FIXED IND 1UH 5.3A 33.1 MOHM SMD Product overview: SPM5015T-1R0M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.3A, 33.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.3A, 33.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-1R0M-CA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 5.3A 33.1 MOHM SMD Product overview: SPM5015T-1R0M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.3A, 33.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.3A, 33.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-1R0M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM5015T-1R0M-CA-ND 1272601-SPM5015T-1R0M-CA 71-SPM5015T-1R0M-CA
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 5.3A 33.1 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details