TDK Corporation Fixed Inductors SPM5015T-100M-LR

Description
10µH Shielded Wirewound Inductor 2.3A 193.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.3A 193.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174494-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174494-2-ND
Fixed Inductors 445-174494-2-ND
10µH Shielded Wirewound Inductor 2.3A 193.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 193.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174494-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174494-1-ND
Fixed Inductors 445-174494-1-ND
10µH Shielded Wirewound Inductor 2.3A 193.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 193.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174494-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174494-6-ND
Fixed Inductors 445-174494-6-ND
10µH Shielded Wirewound Inductor 2.3A 193.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 193.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1003903-SPM5015T-100M-LR
Inductors, Coils, Chokes - Fixed Inductors 1003903-SPM5015T-100M-LR
Win Source Part Number: 1003903-SPM5015T-100 M-LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 193.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174494-1,445-174 494-2,445-174494-6 Current - Saturation (Isat): 2.7A

Win Source Part Number: 1003903-SPM5015T-100M-LR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 193.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174494-1,445-174494-2,445-174494-6
Current - Saturation (Isat): 2.7A

Buy Now
10UH 2.3A 193.8MOHM Inductor and Choke - 71-SPM5015T-100M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 2.3A 193.8MOHM Inductor and Choke
71-SPM5015T-100M-LR
10UH 2.3A 193.8MOHM Inductor and Choke 71-SPM5015T-100M-LR
FIXED IND 10UH 2.3A 193.8MOHM SM Product overview: SPM5015T-100M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.3A, 193.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.3A, 193.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-100M-LR can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.3A 193.8MOHM SM Product overview: SPM5015T-100M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.3A, 193.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.3A, 193.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5015T-100M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174494-2-ND 1003903-SPM5015T-100M-LR 71-SPM5015T-100M-LR
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 10UH 2.3A 193.8MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details