TDK Corporation Fixed Inductors SPM5012T-4R7M-LR

Description
4.7µH Shielded Wirewound Inductor 2.1A 155.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.1A 155.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174485-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174485-6-ND
Fixed Inductors 445-174485-6-ND
4.7µH Shielded Wirewound Inductor 2.1A 155.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.1A 155.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174485-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174485-1-ND
Fixed Inductors 445-174485-1-ND
4.7µH Shielded Wirewound Inductor 2.1A 155.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.1A 155.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174485-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174485-2-ND
Fixed Inductors 445-174485-2-ND
4.7µH Shielded Wirewound Inductor 2.1A 155.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.1A 155.1mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 2.1A 155.1 MOHM Inductor and Choke - 71-SPM5012T-4R7M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 2.1A 155.1 MOHM Inductor and Choke
71-SPM5012T-4R7M-LR
4.7UH 2.1A 155.1 MOHM Inductor and Choke 71-SPM5012T-4R7M-LR
FIXED IND 4.7UH 2.1A 155.1 MOHM Product overview: SPM5012T-4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.1A, 155.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.1A, 155.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-4R7M-LR can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.1A 155.1 MOHM Product overview: SPM5012T-4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.1A, 155.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.1A, 155.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-4R7M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963837-SPM5012T-4R7M-LR
Inductors, Coils, Chokes - Fixed Inductors 963837-SPM5012T-4R7M-LR
Win Source Part Number: 963837-SPM5012T-4R7M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 155.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) Alternative Parts (Cross-Reference): SRP5015TA-4R7M; SPM4020T-4R7M-LR; SPM4020T-4R7M; NRS5030T4R7MMGJ; SLF6028T-4R7M1R6-PF; FDSD0420-H-4R7M=P3; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174485-1,445-174 485-2,445-174485-6 Current - Saturation (Isat): 3.5A

Win Source Part Number: 963837-SPM5012T-4R7M-LR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 155.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
Alternative Parts (Cross-Reference): SRP5015TA-4R7M; SPM4020T-4R7M-LR; SPM4020T-4R7M; NRS5030T4R7MMGJ; SLF6028T-4R7M1R6-PF; FDSD0420-H-4R7M=P3;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174485-1,445-174485-2,445-174485-6
Current - Saturation (Isat): 3.5A

Buy Now
Fixed Inductors - SPM5012T-4R7M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5012T-4R7M-LR
Fixed Inductors SPM5012T-4R7M-LR
FIXED IND 4.7UH 2.1A 155.1 MOHM

FIXED IND 4.7UH 2.1A 155.1 MOHM

Supplier's Site Datasheet
Inductor, Wirewound, 4.7Uh, 2.1A, 20%; Inductance Tdk - 84Y6591 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 4.7Uh, 2.1A, 20%; Inductance Tdk
84Y6591
Inductor, Wirewound, 4.7Uh, 2.1A, 20%; Inductance Tdk 84Y6591
INDUCTOR, WIREWOUND, 4.7UH, 2.1A, 20%; Inductance:4.7µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SPM-LR Series; DC Resistance Max:0.1551ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 4.7UH, 2.1A, 20%; Inductance:4.7µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SPM-LR Series; DC Resistance Max:0.1551ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174485-6-ND 71-SPM5012T-4R7M-LR 963837-SPM5012T-4R7M-LR SPM5012T-4R7M-LR 84Y6591
Product Name Fixed Inductors 4.7UH 2.1A 155.1 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Wirewound, 4.7Uh, 2.1A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details